Capital Lighting, Inc. 5-3553-25 Exterior -Wall Mt./Flush 656935

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Slate Weight: 6 Product Name: Two Light Pocket Lantern UPC: 822920231070 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Slate Weight: 6 Product Name: Two Light Pocket Lantern UPC: 822920231070 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-3553-25 Exterior -Wall Mt./Flush - 656935 - Capital Lighting, Inc.
Columbus, OH, USA
5-3553-25 Exterior -Wall Mt./Flush
656935
5-3553-25 Exterior -Wall Mt./Flush 656935
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Slate Weight: 6 Product Name: Two Light Pocket Lantern UPC: 822920231070 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Slate
Weight: 6
Product Name: Two Light Pocket Lantern
UPC: 822920231070
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656935
Product Name 5-3553-25 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details