Capital Lighting, Inc. 3-5592-2-290 Pendants-Bowl Style 656934

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 22.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Sienna Weight: 19.25 Product Name: Two Light Foyer UPC: 822920232039 Category: Entry Glass: Cream Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 22.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Sienna Weight: 19.25 Product Name: Two Light Foyer UPC: 822920232039 Category: Entry Glass: Cream Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
3-5592-2-290 Pendants-Bowl Style - 656934 - Capital Lighting, Inc.
Columbus, OH, USA
3-5592-2-290 Pendants-Bowl Style
656934
3-5592-2-290 Pendants-Bowl Style 656934
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 22.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Sienna Weight: 19.25 Product Name: Two Light Foyer UPC: 822920232039 Category: Entry Glass: Cream Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 22.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Sienna
Weight: 19.25
Product Name: Two Light Foyer
UPC: 822920232039
Category: Entry
Glass: Cream Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656934
Product Name 3-5592-2-290 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details