Capital Lighting, Inc. 5-3550-25 Exterior -Wall Mount 656931

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Weight: 20.7 Product Name: Three Light Wall Mount Lantern UPC: 822920231018 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Weight: 20.7 Product Name: Three Light Wall Mount Lantern UPC: 822920231018 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-3550-25 Exterior -Wall Mount - 656931 - Capital Lighting, Inc.
Columbus, OH, USA
5-3550-25 Exterior -Wall Mount
656931
5-3550-25 Exterior -Wall Mount 656931
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Weight: 20.7 Product Name: Three Light Wall Mount Lantern UPC: 822920231018 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.75
Extension: 12.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Slate
Weight: 20.7
Product Name: Three Light Wall Mount Lantern
UPC: 822920231018
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656931
Product Name 5-3550-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details