Capital Lighting, Inc. 8-6542-4-187 Bathroom Fixtures-Four Lights 656929

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Pewter Weight: 10.89 Product Name: Four Light Bath Bar UPC: 822920231452 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Pewter Weight: 10.89 Product Name: Four Light Bath Bar UPC: 822920231452 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-6542-4-187 Bathroom Fixtures-Four Lights - 656929 - Capital Lighting, Inc.
Columbus, OH, USA
8-6542-4-187 Bathroom Fixtures-Four Lights
656929
8-6542-4-187 Bathroom Fixtures-Four Lights 656929
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Pewter Weight: 10.89 Product Name: Four Light Bath Bar UPC: 822920231452 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Pewter
Weight: 10.89
Product Name: Four Light Bath Bar
UPC: 822920231452
Category: Bath Lights
Glass: White Frosted
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656929
Product Name 8-6542-4-187 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details