Capital Lighting, Inc. 7-6722-1-213 Mini Pendants-Rod 656918

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 51.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 3.92 Product Name: One Light Mini Pendant UPC: 822920232299 Category: Mini Pendants Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 51.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 3.92 Product Name: One Light Mini Pendant UPC: 822920232299 Category: Mini Pendants Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
7-6722-1-213 Mini Pendants-Rod - 656918 - Capital Lighting, Inc.
Columbus, OH, USA
7-6722-1-213 Mini Pendants-Rod
656918
7-6722-1-213 Mini Pendants-Rod 656918
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 51.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 3.92 Product Name: One Light Mini Pendant UPC: 822920232299 Category: Mini Pendants Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 51.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze with Gold
Weight: 3.92
Product Name: One Light Mini Pendant
UPC: 822920232299
Category: Mini Pendants
Glass: Clear Water Glass w/Amber Chimney
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656918
Product Name 7-6722-1-213 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details