Capital Lighting, Inc. 7-3536-4-128 Mid. Chandeliers-Drum Shades 656912

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oxidized Silver Weight: 15.8 Product Name: Four Light Pendant UPC: 822920231506 Category: Pendant Glass: Penshell Shade Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oxidized Silver Weight: 15.8 Product Name: Four Light Pendant UPC: 822920231506 Category: Pendant Glass: Penshell Shade Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
7-3536-4-128 Mid. Chandeliers-Drum Shades - 656912 - Capital Lighting, Inc.
Columbus, OH, USA
7-3536-4-128 Mid. Chandeliers-Drum Shades
656912
7-3536-4-128 Mid. Chandeliers-Drum Shades 656912
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oxidized Silver Weight: 15.8 Product Name: Four Light Pendant UPC: 822920231506 Category: Pendant Glass: Penshell Shade Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oxidized Silver
Weight: 15.8
Product Name: Four Light Pendant
UPC: 822920231506
Category: Pendant
Glass: Penshell Shade
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656912
Product Name 7-3536-4-128 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details