Capital Lighting, Inc. 6-3537-3-128 Semi-Flush Mts.-Drum Shade 656911

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Weight: 11.53 Product Name: Three Light Semi-Flush UPC: 822920231513 Category: Semi-Flush Glass: Penshell Shade Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Weight: 11.53 Product Name: Three Light Semi-Flush UPC: 822920231513 Category: Semi-Flush Glass: Penshell Shade Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
6-3537-3-128 Semi-Flush Mts.-Drum Shade - 656911 - Capital Lighting, Inc.
Columbus, OH, USA
6-3537-3-128 Semi-Flush Mts.-Drum Shade
656911
6-3537-3-128 Semi-Flush Mts.-Drum Shade 656911
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Weight: 11.53 Product Name: Three Light Semi-Flush UPC: 822920231513 Category: Semi-Flush Glass: Penshell Shade Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oxidized Silver
Weight: 11.53
Product Name: Three Light Semi-Flush
UPC: 822920231513
Category: Semi-Flush
Glass: Penshell Shade
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656911
Product Name 6-3537-3-128 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details