Capital Lighting, Inc. 8-1557-3-122 Bathroom Fixtures-Three Lights 656907

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Dust Weight: 13.2 Product Name: Three Light Bath Bar UPC: 822920231278 Category: Bath Lights Glass: White / Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Dust Weight: 13.2 Product Name: Three Light Bath Bar UPC: 822920231278 Category: Bath Lights Glass: White / Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-1557-3-122 Bathroom Fixtures-Three Lights - 656907 - Capital Lighting, Inc.
Columbus, OH, USA
8-1557-3-122 Bathroom Fixtures-Three Lights
656907
8-1557-3-122 Bathroom Fixtures-Three Lights 656907
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Dust Weight: 13.2 Product Name: Three Light Bath Bar UPC: 822920231278 Category: Bath Lights Glass: White / Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gold Dust
Weight: 13.2
Product Name: Three Light Bath Bar
UPC: 822920231278
Category: Bath Lights
Glass: White / Clear
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656907
Product Name 8-1557-3-122 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details