Capital Lighting, Inc. 8-3535-2-128 Bathroom Fixtures-Two Lights 656906

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Silver Weight: 5.7 Product Name: Two Light Bath Bar UPC: 822920231483 Category: Bath Lights Glass: Penshell Shades Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Silver Weight: 5.7 Product Name: Two Light Bath Bar UPC: 822920231483 Category: Bath Lights Glass: Penshell Shades Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
8-3535-2-128 Bathroom Fixtures-Two Lights - 656906 - Capital Lighting, Inc.
Columbus, OH, USA
8-3535-2-128 Bathroom Fixtures-Two Lights
656906
8-3535-2-128 Bathroom Fixtures-Two Lights 656906
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Silver Weight: 5.7 Product Name: Two Light Bath Bar UPC: 822920231483 Category: Bath Lights Glass: Penshell Shades Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oxidized Silver
Weight: 5.7
Product Name: Two Light Bath Bar
UPC: 822920231483
Category: Bath Lights
Glass: Penshell Shades
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656906
Product Name 8-3535-2-128 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details