Capital Lighting, Inc. 8-1557-4-122 Bathroom Fixtures-Four Lights 656904

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gold Dust Weight: 18.48 Product Name: Four Light Bath Bar UPC: 822920231285 Category: Bath Lights Glass: White / Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gold Dust Weight: 18.48 Product Name: Four Light Bath Bar UPC: 822920231285 Category: Bath Lights Glass: White / Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-1557-4-122 Bathroom Fixtures-Four Lights - 656904 - Capital Lighting, Inc.
Columbus, OH, USA
8-1557-4-122 Bathroom Fixtures-Four Lights
656904
8-1557-4-122 Bathroom Fixtures-Four Lights 656904
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gold Dust Weight: 18.48 Product Name: Four Light Bath Bar UPC: 822920231285 Category: Bath Lights Glass: White / Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Gold Dust
Weight: 18.48
Product Name: Four Light Bath Bar
UPC: 822920231285
Category: Bath Lights
Glass: White / Clear
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656904
Product Name 8-1557-4-122 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details