Capital Lighting, Inc. KP-98-2-13 Pendants-Bowl Style 656789

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 25.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 10.56 Product Name: Two Light Pendant UPC: 822920202872 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 25.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 10.56 Product Name: Two Light Pendant UPC: 822920202872 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-98-2-13 Pendants-Bowl Style - 656789 - Capital Lighting, Inc.
Columbus, OH, USA
KP-98-2-13 Pendants-Bowl Style
656789
KP-98-2-13 Pendants-Bowl Style 656789
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 25.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 10.56 Product Name: Two Light Pendant UPC: 822920202872 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 25.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 10.56
Product Name: Two Light Pendant
UPC: 822920202872
Category: Pendant
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656789
Product Name KP-98-2-13 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details