Capital Lighting, Inc. P4507-4-37B Sconces-Single Glass 656788

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: Burnt Umber Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: Burnt Umber Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P4507-4-37B Sconces-Single Glass - 656788 - Capital Lighting, Inc.
Columbus, OH, USA
P4507-4-37B Sconces-Single Glass
656788
P4507-4-37B Sconces-Single Glass 656788
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: Burnt Umber Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.25
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Product Name: Two Light Wall Lamp
Category: Wall Lamp
Glass: Burnt Umber
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656788
Product Name P4507-4-37B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details