Capital Lighting, Inc. KP-FLGC-PF-13 Fans-Light Kits 656787

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 2.56 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Weight: 13.76 Product Name: One Light Bowl Light Kit UPC: 822920206511 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 2.56 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Weight: 13.76 Product Name: One Light Bowl Light Kit UPC: 822920206511 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-FLGC-PF-13 Fans-Light Kits - 656787 - Capital Lighting, Inc.
Columbus, OH, USA
KP-FLGC-PF-13 Fans-Light Kits
656787
KP-FLGC-PF-13 Fans-Light Kits 656787
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 2.56 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Weight: 13.76 Product Name: One Light Bowl Light Kit UPC: 822920206511 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 4.37
Height: 2.56
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze
Weight: 13.76
Product Name: One Light Bowl Light Kit
UPC: 822920206511
Category: Fan Light Kit
Glass: White Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656787
Product Name KP-FLGC-PF-13 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details