Capital Lighting, Inc. P4507-4-084 Sconces-Single Glass 656785

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 4.4 Product Name: One Light Wall Sconce UPC: 870540009838 Category: Wall Sconce Glass: Burnt Umber Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 4.4 Product Name: One Light Wall Sconce UPC: 870540009838 Category: Wall Sconce Glass: Burnt Umber Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P4507-4-084 Sconces-Single Glass - 656785 - Capital Lighting, Inc.
Columbus, OH, USA
P4507-4-084 Sconces-Single Glass
656785
P4507-4-084 Sconces-Single Glass 656785
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 4.4 Product Name: One Light Wall Sconce UPC: 870540009838 Category: Wall Sconce Glass: Burnt Umber Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.25
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 4.4
Product Name: One Light Wall Sconce
UPC: 870540009838
Category: Wall Sconce
Glass: Burnt Umber
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656785
Product Name P4507-4-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details