Capital Lighting, Inc. P4401-084 Sconces-Metal 656780

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Extension: 2.5 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 1.76 Product Name: One Light Low Voltage Wall Lamp UPC: 844349009719 Category: Wall Lamp Glass: Metal Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Extension: 2.5 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 1.76 Product Name: One Light Low Voltage Wall Lamp UPC: 844349009719 Category: Wall Lamp Glass: Metal Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P4401-084 Sconces-Metal - 656780 - Capital Lighting, Inc.
Columbus, OH, USA
P4401-084 Sconces-Metal
656780
P4401-084 Sconces-Metal 656780
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Extension: 2.5 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 1.76 Product Name: One Light Low Voltage Wall Lamp UPC: 844349009719 Category: Wall Lamp Glass: Metal Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 26.00
Extension: 2.5
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 1.76
Product Name: One Light Low Voltage Wall Lamp
UPC: 844349009719
Category: Wall Lamp
Glass: Metal Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656780
Product Name P4401-084 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details