Capital Lighting, Inc. KP-94-5-13 Mid. Chandeliers-Glass Up 656755

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 14.96 Product Name: Five Light Chandelier UPC: 822920202735 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 14.96 Product Name: Five Light Chandelier UPC: 822920202735 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-94-5-13 Mid. Chandeliers-Glass Up - 656755 - Capital Lighting, Inc.
Columbus, OH, USA
KP-94-5-13 Mid. Chandeliers-Glass Up
656755
KP-94-5-13 Mid. Chandeliers-Glass Up 656755
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 14.96 Product Name: Five Light Chandelier UPC: 822920202735 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: English Bronze
Weight: 14.96
Product Name: Five Light Chandelier
UPC: 822920202735
Category: Chandelier
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656755
Product Name KP-94-5-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details