Capital Lighting, Inc. KP-104-6-13 Mid. Chandeliers-Glass Up 656754

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze Weight: 18.92 Product Name: Six Light Chandelier UPC: 822920202773 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze Weight: 18.92 Product Name: Six Light Chandelier UPC: 822920202773 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-104-6-13 Mid. Chandeliers-Glass Up - 656754 - Capital Lighting, Inc.
Columbus, OH, USA
KP-104-6-13 Mid. Chandeliers-Glass Up
656754
KP-104-6-13 Mid. Chandeliers-Glass Up 656754
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: English Bronze Weight: 18.92 Product Name: Six Light Chandelier UPC: 822920202773 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 23.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: English Bronze
Weight: 18.92
Product Name: Six Light Chandelier
UPC: 822920202773
Category: Chandelier
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656754
Product Name KP-104-6-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details