PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.20
Bulb
Finish: Satin Nickel
Weight: 16.1
Product Name: 52`` Ceiling Fan
UPC: 822920223679
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 153x15
Manufacturer's Warranty: Limited 30 Year
Blade pitch: 12
Blade span: 52
Blade type: Maple/Chestnut
Electricity Use: 67
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 63/High - 171
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5693
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656748 |
| Product Name | 52-SGC-5RV-SN Fans-Ceiling Fans |