Capital Lighting, Inc. FLGC-400-CM Fans-Light Kits 656733

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.07 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cream Product Name: Two Light Ceiling Fan Light Kit UPC: 822920230301 Category: Fan Light Kits Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.07 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cream Product Name: Two Light Ceiling Fan Light Kit UPC: 822920230301 Category: Fan Light Kits Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
FLGC-400-CM Fans-Light Kits - 656733 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-400-CM Fans-Light Kits
656733
FLGC-400-CM Fans-Light Kits 656733
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.07 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cream Product Name: Two Light Ceiling Fan Light Kit UPC: 822920230301 Category: Fan Light Kits Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.07
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cream
Product Name: Two Light Ceiling Fan Light Kit
UPC: 822920230301
Category: Fan Light Kits
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656733
Product Name FLGC-400-CM Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details