Capital Lighting, Inc. 5-421-56 Exterior -Wall Mount 656727

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.63 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Tortoise Shell Weight: 23 Product Name: Three Light Wall Mount Lantern UPC: 822920197130 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.63 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Tortoise Shell Weight: 23 Product Name: Three Light Wall Mount Lantern UPC: 822920197130 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-421-56 Exterior -Wall Mount - 656727 - Capital Lighting, Inc.
Columbus, OH, USA
5-421-56 Exterior -Wall Mount
656727
5-421-56 Exterior -Wall Mount 656727
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.63 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Tortoise Shell Weight: 23 Product Name: Three Light Wall Mount Lantern UPC: 822920197130 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.63
Extension: 11.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: New Tortoise Shell
Weight: 23
Product Name: Three Light Wall Mount Lantern
UPC: 822920197130
Category: Outdoor
Glass: Pale Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656727
Product Name 5-421-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details