Capital Lighting, Inc. KP-FLGC-PF-FB Fans-Light Kits 656713

Description
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: Flat Black Weight: 9.48 Product Name: One Light Fan Light Kit UPC: 822920158971 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: Flat Black Weight: 9.48 Product Name: One Light Fan Light Kit UPC: 822920158971 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-FLGC-PF-FB Fans-Light Kits - 656713 - Capital Lighting, Inc.
Columbus, OH, USA
KP-FLGC-PF-FB Fans-Light Kits
656713
KP-FLGC-PF-FB Fans-Light Kits 656713
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: Flat Black Weight: 9.48 Product Name: One Light Fan Light Kit UPC: 822920158971 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Bulb
Qty: 1
Wattage: 60
Finish: Flat Black
Weight: 9.48
Product Name: One Light Fan Light Kit
UPC: 822920158971
Category: Fan Light Kit
Glass: White Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656713
Product Name KP-FLGC-PF-FB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details