Capital Lighting, Inc. 3-1625-3-176 Foyer/Hall Lanterns-Glass w/Frame 656709

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Lace Weight: 26.4 Product Name: Three Light Traditional Foyer Light UPC: 822920219559 Category: Entry Light Glass: Clear Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Lace Weight: 26.4 Product Name: Three Light Traditional Foyer Light UPC: 822920219559 Category: Entry Light Glass: Clear Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
3-1625-3-176 Foyer/Hall Lanterns-Glass w/Frame - 656709 - Capital Lighting, Inc.
Columbus, OH, USA
3-1625-3-176 Foyer/Hall Lanterns-Glass w/Frame
656709
3-1625-3-176 Foyer/Hall Lanterns-Glass w/Frame 656709
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Lace Weight: 26.4 Product Name: Three Light Traditional Foyer Light UPC: 822920219559 Category: Entry Light Glass: Clear Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 31.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Lace
Weight: 26.4
Product Name: Three Light Traditional Foyer Light
UPC: 822920219559
Category: Entry Light
Glass: Clear Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656709
Product Name 3-1625-3-176 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details