PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.80
Bulb
Type: Candelabra
Qty: 4
Wattage: 10
Finish: Walnut Patina
Weight: 33.29
Product Name: 52`` Ceiling Fan with Remote Control
UPC: 822920231612
Category: Ceiling Fan
Glass: Cream Carved Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Special feature: RMT006 included
Motor size: 177x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Walnut
Electricity Use: 73
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 76/High - 188
Optional Control: RMT006 - 3-Speed Fan, Reversing & Up/Downlight Dimmer Remote Control
Reverse Air: Yes
Airflow Efficienty: 5482
Airflow Efficienty: 74.4
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656708 |
| Product Name | 52-810-5WA-40 Fans-Ceiling Fans |