PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.75
Bulb
Finish: English Bronze
Weight: 16.75
Product Name: 52`` Ceiling Fan
UPC: 822920230752
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Chestnut
Electricity Use: 55
Speeds: 3-Speed, RPM: Low - 67/High - 161
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3465
Airflow Efficienty: 63
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656707 |
| Product Name | 52-004-5CN-13 Fans-Wet Location |