PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.41
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Antique Copper
Weight: 37.37
Product Name: 52`` Ceiling Fan with Light and Remote Control
UPC: 822920230837
Category: Ceiling Fan
Glass: Cream Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Teak
Electricity Use: 70
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 65/High - 165
Optional Control: RMT006 - 3-Speed Fan, Reversing & Up/Downlight Dimmer Remote Control
Reverse Air: Yes
Airflow Efficienty: 5339
Airflow Efficienty: 75.8
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656701 |
| Product Name | 52-15-5TK-16 Fans-Ceiling Fans |