Capital Lighting, Inc. Sconces-Triple Candle 656608

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.50 Length 19.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Gold Weight: 10 Product Name: Three Light Sconce UPC: 633779015373 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.50 Length 19.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Gold Weight: 10 Product Name: Three Light Sconce UPC: 633779015373 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 656608 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
656608
Sconces-Triple Candle 656608
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.50 Length 19.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Gold Weight: 10 Product Name: Three Light Sconce UPC: 633779015373 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.50
Length 19.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Gold
Weight: 10
Product Name: Three Light Sconce
UPC: 633779015373
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656608
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details