Capital Lighting, Inc. P5042-647B Bathroom Fixtures-Two Lights 656497

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.75 Extension: 4.75 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Bronze Weight: 16.57 Product Name: Two Light Bath UPC: 844349009825 Category: Bath Glass: Cased Etched Opal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.75 Extension: 4.75 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Bronze Weight: 16.57 Product Name: Two Light Bath UPC: 844349009825 Category: Bath Glass: Cased Etched Opal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P5042-647B Bathroom Fixtures-Two Lights - 656497 - Capital Lighting, Inc.
Columbus, OH, USA
P5042-647B Bathroom Fixtures-Two Lights
656497
P5042-647B Bathroom Fixtures-Two Lights 656497
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.75 Extension: 4.75 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Bronze Weight: 16.57 Product Name: Two Light Bath UPC: 844349009825 Category: Bath Glass: Cased Etched Opal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 4.75
Extension: 4.75
Bulb
Type: T10F
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 16.57
Product Name: Two Light Bath
UPC: 844349009825
Category: Bath
Glass: Cased Etched Opal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656497
Product Name P5042-647B Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details