Capital Lighting, Inc. P513-084-PL Sconces-Pocket 656496

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Nickel Weight: 5.23 Product Name: Two Light Wall Sconce UPC: 844349005728 Category: Wall Sconce Glass: White Linen Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Nickel Weight: 5.23 Product Name: Two Light Wall Sconce UPC: 844349005728 Category: Wall Sconce Glass: White Linen Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P513-084-PL Sconces-Pocket - 656496 - Capital Lighting, Inc.
Columbus, OH, USA
P513-084-PL Sconces-Pocket
656496
P513-084-PL Sconces-Pocket 656496
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Nickel Weight: 5.23 Product Name: Two Light Wall Sconce UPC: 844349005728 Category: Wall Sconce Glass: White Linen Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Nickel
Weight: 5.23
Product Name: Two Light Wall Sconce
UPC: 844349005728
Category: Wall Sconce
Glass: White Linen Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656496
Product Name P513-084-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details