Capital Lighting, Inc. P512-084-PL Sconces-Pocket 656494

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Nickel Weight: 3.48 Product Name: One Light Wall Sconce UPC: 844349005711 Category: Wall Sconce Glass: White Linen Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Nickel Weight: 3.48 Product Name: One Light Wall Sconce UPC: 844349005711 Category: Wall Sconce Glass: White Linen Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P512-084-PL Sconces-Pocket - 656494 - Capital Lighting, Inc.
Columbus, OH, USA
P512-084-PL Sconces-Pocket
656494
P512-084-PL Sconces-Pocket 656494
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Nickel Weight: 3.48 Product Name: One Light Wall Sconce UPC: 844349005711 Category: Wall Sconce Glass: White Linen Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Nickel
Weight: 3.48
Product Name: One Light Wall Sconce
UPC: 844349005711
Category: Wall Sconce
Glass: White Linen Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656494
Product Name P512-084-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details