Capital Lighting, Inc. P8024-1-084 Mid. Chandeliers-Glass Down 656475

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Nickel Weight: 21.56 Product Name: Nine Light Low Voltage Chandelier Category: Chandelier Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Nickel Weight: 21.56 Product Name: Nine Light Low Voltage Chandelier Category: Chandelier Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P8024-1-084 Mid. Chandeliers-Glass Down - 656475 - Capital Lighting, Inc.
Columbus, OH, USA
P8024-1-084 Mid. Chandeliers-Glass Down
656475
P8024-1-084 Mid. Chandeliers-Glass Down 656475
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Nickel Weight: 21.56 Product Name: Nine Light Low Voltage Chandelier Category: Chandelier Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 36.00
Bulb
Type: G4
Qty: 9
Wattage: 20
Finish: Nickel
Weight: 21.56
Product Name: Nine Light Low Voltage Chandelier
Category: Chandelier
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656475
Product Name P8024-1-084 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details