Capital Lighting, Inc. P5991-077 Sconces-Single Glass 656471

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.25 Extension: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Chrome Weight: 14.52 Product Name: One Light Bath UPC: 844349009832 Category: Bath Glass: Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.25 Extension: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Chrome Weight: 14.52 Product Name: One Light Bath UPC: 844349009832 Category: Bath Glass: Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P5991-077 Sconces-Single Glass - 656471 - Capital Lighting, Inc.
Columbus, OH, USA
P5991-077 Sconces-Single Glass
656471
P5991-077 Sconces-Single Glass 656471
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.25 Extension: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Chrome Weight: 14.52 Product Name: One Light Bath UPC: 844349009832 Category: Bath Glass: Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.25
Extension: 4.75
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Chrome
Weight: 14.52
Product Name: One Light Bath
UPC: 844349009832
Category: Bath
Glass: Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656471
Product Name P5991-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details