Capital Lighting, Inc. P112-3-607 Lamps-Table Lamps 656447

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Charcoal Weight: 15.07 Product Name: Table Lamp UPC: 870540000194
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Charcoal Weight: 15.07 Product Name: Table Lamp UPC: 870540000194

Suppliers

Company
Product
Description
Supplier Links
P112-3-607 Lamps-Table Lamps - 656447 - Capital Lighting, Inc.
Columbus, OH, USA
P112-3-607 Lamps-Table Lamps
656447
P112-3-607 Lamps-Table Lamps 656447
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Charcoal Weight: 15.07 Product Name: Table Lamp UPC: 870540000194

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Metallic Charcoal
Weight: 15.07
Product Name: Table Lamp
UPC: 870540000194

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656447
Product Name P112-3-607 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details