Capital Lighting, Inc. TF957TVB Lamps-Table Lamps 656428

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 27 Product Name: Two Light Table Lamp UPC: 611728164778 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 27 Product Name: Two Light Table Lamp UPC: 611728164778 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF957TVB Lamps-Table Lamps - 656428 - Capital Lighting, Inc.
Columbus, OH, USA
TF957TVB Lamps-Table Lamps
656428
TF957TVB Lamps-Table Lamps 656428
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 27 Product Name: Two Light Table Lamp UPC: 611728164778 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Vintage Bronze
Weight: 27
Product Name: Two Light Table Lamp
UPC: 611728164778
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656428
Product Name TF957TVB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details