Capital Lighting, Inc. 60-4607 Mid. Chandeliers-Glass Up 654687

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Prairie Bronze Product Name: Four Light Chandelier UPC: 045923646072 Category: Chandeliers Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Prairie Bronze Product Name: Four Light Chandelier UPC: 045923646072 Category: Chandeliers Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4607 Mid. Chandeliers-Glass Up - 654687 - Capital Lighting, Inc.
Columbus, OH, USA
60-4607 Mid. Chandeliers-Glass Up
654687
60-4607 Mid. Chandeliers-Glass Up 654687
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Prairie Bronze Product Name: Four Light Chandelier UPC: 045923646072 Category: Chandeliers Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Prairie Bronze
Product Name: Four Light Chandelier
UPC: 045923646072
Category: Chandeliers
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654687
Product Name 60-4607 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details