Capital Lighting, Inc. 60-4609 Mid. Chandeliers-Glass Up 654686

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Prairie Bronze Product Name: Nine Light Chandelier UPC: 045923646096 Category: Chandeliers Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Prairie Bronze Product Name: Nine Light Chandelier UPC: 045923646096 Category: Chandeliers Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4609 Mid. Chandeliers-Glass Up - 654686 - Capital Lighting, Inc.
Columbus, OH, USA
60-4609 Mid. Chandeliers-Glass Up
654686
60-4609 Mid. Chandeliers-Glass Up 654686
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Prairie Bronze Product Name: Nine Light Chandelier UPC: 045923646096 Category: Chandeliers Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Prairie Bronze
Product Name: Nine Light Chandelier
UPC: 045923646096
Category: Chandeliers
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654686
Product Name 60-4609 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details