Capital Lighting, Inc. 60-4620 Pendants-Fabric Shade 654682

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 045923646201 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 045923646201 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4620 Pendants-Fabric Shade - 654682 - Capital Lighting, Inc.
Columbus, OH, USA
60-4620 Pendants-Fabric Shade
654682
60-4620 Pendants-Fabric Shade 654682
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 045923646201 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 20.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 045923646201
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654682
Product Name 60-4620 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details