Capital Lighting, Inc. 60-4592 Flush Mounts-Bowl Style 654656

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Flush Fixture UPC: 045923645921 Category: Flush Fixture Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Flush Fixture UPC: 045923645921 Category: Flush Fixture Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4592 Flush Mounts-Bowl Style - 654656 - Capital Lighting, Inc.
Columbus, OH, USA
60-4592 Flush Mounts-Bowl Style
654656
60-4592 Flush Mounts-Bowl Style 654656
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Flush Fixture UPC: 045923645921 Category: Flush Fixture Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Flush Fixture
UPC: 045923645921
Category: Flush Fixture
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654656
Product Name 60-4592 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details