Capital Lighting, Inc. 60-4523 Bathroom Fixtures-Three Lights 654634

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923645235 Category: Vanity Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923645235 Category: Vanity Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4523 Bathroom Fixtures-Three Lights - 654634 - Capital Lighting, Inc.
Columbus, OH, USA
60-4523 Bathroom Fixtures-Three Lights
654634
60-4523 Bathroom Fixtures-Three Lights 654634
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923645235 Category: Vanity Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923645235
Category: Vanity
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654634
Product Name 60-4523 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details