Capital Lighting, Inc. 60-4528 Semi-Flush Mts.-Bowl Style 654632

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923645280 Category: Semi-Flush Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923645280 Category: Semi-Flush Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4528 Semi-Flush Mts.-Bowl Style - 654632 - Capital Lighting, Inc.
Columbus, OH, USA
60-4528 Semi-Flush Mts.-Bowl Style
654632
60-4528 Semi-Flush Mts.-Bowl Style 654632
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923645280 Category: Semi-Flush Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923645280
Category: Semi-Flush
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654632
Product Name 60-4528 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details