Capital Lighting, Inc. 60-4587 Mid. Chandeliers-Glass Up 654628

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923645877 Category: Chandeliers Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923645877 Category: Chandeliers Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4587 Mid. Chandeliers-Glass Up - 654628 - Capital Lighting, Inc.
Columbus, OH, USA
60-4587 Mid. Chandeliers-Glass Up
654628
60-4587 Mid. Chandeliers-Glass Up 654628
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923645877 Category: Chandeliers Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Chandelier
UPC: 045923645877
Category: Chandeliers
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654628
Product Name 60-4587 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details