Capital Lighting, Inc. 60-4586 Pendants-Bowl Style 654625

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 045923645860 Category: Pendants Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 045923645860 Category: Pendants Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4586 Pendants-Bowl Style - 654625 - Capital Lighting, Inc.
Columbus, OH, USA
60-4586 Pendants-Bowl Style
654625
60-4586 Pendants-Bowl Style 654625
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 045923645860 Category: Pendants Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 23.00
Bulb
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Pendant
UPC: 045923645860
Category: Pendants
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654625
Product Name 60-4586 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details