Capital Lighting, Inc. 60-4572 Semi-Flush Mts.-Drum Shade 654624

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Semi-Flush UPC: 045923645723 Category: Semi-Flush Glass: Chestnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Semi-Flush UPC: 045923645723 Category: Semi-Flush Glass: Chestnut

Suppliers

Company
Product
Description
Supplier Links
60-4572 Semi-Flush Mts.-Drum Shade - 654624 - Capital Lighting, Inc.
Columbus, OH, USA
60-4572 Semi-Flush Mts.-Drum Shade
654624
60-4572 Semi-Flush Mts.-Drum Shade 654624
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Semi-Flush UPC: 045923645723 Category: Semi-Flush Glass: Chestnut

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Patina Bronze
Product Name: Two Light Semi-Flush
UPC: 045923645723
Category: Semi-Flush
Glass: Chestnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654624
Product Name 60-4572 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details