Capital Lighting, Inc. 60-4582 Bathroom Fixtures-Two Lights 654623

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923645822 Category: Vanity Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923645822 Category: Vanity Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4582 Bathroom Fixtures-Two Lights - 654623 - Capital Lighting, Inc.
Columbus, OH, USA
60-4582 Bathroom Fixtures-Two Lights
654623
60-4582 Bathroom Fixtures-Two Lights 654623
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923645822 Category: Vanity Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Product Name: Two Light Vanity
UPC: 045923645822
Category: Vanity
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654623
Product Name 60-4582 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details