Capital Lighting, Inc. 60-4585 Mid. Chandeliers-Glass Up 654622

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 20.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923645853 Category: Chandeliers Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 20.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923645853 Category: Chandeliers Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4585 Mid. Chandeliers-Glass Up - 654622 - Capital Lighting, Inc.
Columbus, OH, USA
60-4585 Mid. Chandeliers-Glass Up
654622
60-4585 Mid. Chandeliers-Glass Up 654622
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 20.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923645853 Category: Chandeliers Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 20.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 045923645853
Category: Chandeliers
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654622
Product Name 60-4585 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details