Capital Lighting, Inc. 60-4584 Bathroom Fixtures-Four Lights 654620

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923645846 Category: Vanity Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923645846 Category: Vanity Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4584 Bathroom Fixtures-Four Lights - 654620 - Capital Lighting, Inc.
Columbus, OH, USA
60-4584 Bathroom Fixtures-Four Lights
654620
60-4584 Bathroom Fixtures-Four Lights 654620
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923645846 Category: Vanity Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Product Name: Four Light Vanity
UPC: 045923645846
Category: Vanity
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654620
Product Name 60-4584 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details