Capital Lighting, Inc. 60-4549 Mid. Chandeliers-Glass Up 654618

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923645495 Category: Chandeliers Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923645495 Category: Chandeliers Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4549 Mid. Chandeliers-Glass Up - 654618 - Capital Lighting, Inc.
Columbus, OH, USA
60-4549 Mid. Chandeliers-Glass Up
654618
60-4549 Mid. Chandeliers-Glass Up 654618
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923645495 Category: Chandeliers Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sudbury Bronze
Product Name: Nine Light Chandelier
UPC: 045923645495
Category: Chandeliers
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654618
Product Name 60-4549 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details