Capital Lighting, Inc. 60-4541 Sconces-Single Glass 654617

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923645419 Category: Vanity Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923645419 Category: Vanity Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4541 Sconces-Single Glass - 654617 - Capital Lighting, Inc.
Columbus, OH, USA
60-4541 Sconces-Single Glass
654617
60-4541 Sconces-Single Glass 654617
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923645419 Category: Vanity Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sudbury Bronze
Product Name: One Light Vanity
UPC: 045923645419
Category: Vanity
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654617
Product Name 60-4541 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details