Capital Lighting, Inc. 60-4543 Bathroom Fixtures-Three Lights 654616

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sudbury Bronze Product Name: Three Light Vanity UPC: 045923645433 Category: Vanity Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sudbury Bronze Product Name: Three Light Vanity UPC: 045923645433 Category: Vanity Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4543 Bathroom Fixtures-Three Lights - 654616 - Capital Lighting, Inc.
Columbus, OH, USA
60-4543 Bathroom Fixtures-Three Lights
654616
60-4543 Bathroom Fixtures-Three Lights 654616
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sudbury Bronze Product Name: Three Light Vanity UPC: 045923645433 Category: Vanity Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sudbury Bronze
Product Name: Three Light Vanity
UPC: 045923645433
Category: Vanity
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654616
Product Name 60-4543 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details