Capital Lighting, Inc. 60-4548 Mini Pendants-Rod 654615

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923645488 Category: Mini Pendants Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923645488 Category: Mini Pendants Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4548 Mini Pendants-Rod - 654615 - Capital Lighting, Inc.
Columbus, OH, USA
60-4548 Mini Pendants-Rod
654615
60-4548 Mini Pendants-Rod 654615
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923645488 Category: Mini Pendants Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 34.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sudbury Bronze
Product Name: One Light Mini Pendant
UPC: 045923645488
Category: Mini Pendants
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654615
Product Name 60-4548 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details