Capital Lighting, Inc. 60-4542 Bathroom Fixtures-Two Lights 654614

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923645426 Category: Vanity Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923645426 Category: Vanity Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4542 Bathroom Fixtures-Two Lights - 654614 - Capital Lighting, Inc.
Columbus, OH, USA
60-4542 Bathroom Fixtures-Two Lights
654614
60-4542 Bathroom Fixtures-Two Lights 654614
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923645426 Category: Vanity Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sudbury Bronze
Product Name: Two Light Vanity
UPC: 045923645426
Category: Vanity
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654614
Product Name 60-4542 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details